IC CLK BUFFER 1.8V ZDB 40VFQFPN Product overview: 9DBV0631BKLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9DBV0631BKLF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1041841-9DBV0631BKLF
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Package: Tray
Frequency - Max: 125MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 9DBV0641AKLF; 9DBV0641AKILF;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-3163
Base Product Number: 9DBV0631
IC CLK BUFFER 1.8V ZDB 40VFQFPN
IC CLK BUFFER 1.8V ZDB 40VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-9DBV0631BKLF | 1041841-9DBV0631BKLF | 9DBV0631BKLF | 9DBV0631BKLF |
| Product Name | 1.8V Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL | HCSL | 1 | |
| Package Type | Tray | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 200 MHz | 125 MHz | 125 MHz |