IC CLK BUFFER 1.8V ZDB 40VFQFPN Product overview: 9DBV0631BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-9DBV0631BKILF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356985-9DBV0631BKIL
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (5x5)
Base Product Number: 9DBV0631
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 1.9V
Output: HCSL
Number of Circuits: 1
PLL: Yes with Bypass
Input: HCSL
Frequency - Max: 125MHz
Divider/Multiplier: No/No
IC CLK BUFFER 1.8V ZDB 40VFQFPN
IC CLK BUFFER 1.8V ZDB 40VFQFPN
IC CLK BUFFER 1.8V ZDB 40VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-9DBV0631BKILF | 1356985-9DBV0631BKILF | 9DBV0631BKILF | 9DBV0631BKILF | 9DBV0631BKILF |
| Product Name | 1.8V Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL | HCSL | HCSL | HCSL | |
| Package Type | Tray | 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |
| Frequency | 175 MHz | 125 MHz | 125 MHz | 125 MHz | 125 MHz |