PCI Express (PCIe) Fanout Buffer (Distribution) IC 167MHz 1 Output 48-VFQFPN (6x6)
VFQFPN 6.00X6.00X0.90 MM, 0.40MM
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 800-9DBU0941AKLFTTR-ND | 9DBU0941AKLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.43 to 1.57 volts |