The 9DBL411BKILFT is a four-output low power differential fanout buffer designed for PCI Express Gen1, Gen2, Gen3, and QPI applications. It operates at a maximum frequency of 150MHz and features individual output enable (OE#) control for each output pair. The device exhibits low output cycle-to-cycle jitter of less than 15ps and output-to-output skew of less than 50ps, making it suitable for high-performance clock distribution. This buffer is available in two temperature ranges: commercial (0 to +70°C) and industrial (-40°C to +85°C), and comes in two package options: 20-VFQFPN and 20-TSSOP. The product supports power-down mode when all OE# pins are high, contributing to its low power consumption. The 9DBL411BKILFT is RoHS compliant, ensuring it meets environmental standards.
IC FAN/BUFFER DIFF 20-VFQFPN Product overview: 9DBL411BKILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DBL411BKILFT can be used for catalog matching and distributor lookup.
IC FAN/BUFFER DIFF 20-VFQFPN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-9DBL411BKILFT | 9DBL411BKILFT |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | LP-HCSL | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | |
| Frequency | 150 MHz | 150 MHz |