IC CLK FANOUT/BUFF DIFF 20TSSOP Product overview: 9DBL411BGILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DBL411BGILF can be used for catalog matching and distributor lookup.
IC CLK FANOUT/BUFF DIFF 20TSSOP
FANOUT BUFFER, 150MHZ, TSSOP-20; Clock IC Type:Fanout Buffer; Frequency:150MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9DBL411BGILF | 9DBL411BGILF | 47AC2764 |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific | Fanout Buffer, 150Mhz, Tssop-20; Clock Ic Type Renesas |
| Bus Interface | LP-HCSL | ||
| Package Type | Tube | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | |
| Frequency | 150 MHz | 150 MHz | 150 MHz |