Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971488-9DBL0941BKILF
Length: 6 mm
Thickness: 900 µm
Number of Pins: 48
Width: 6 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971488-9DBL0941BKILFT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 9DBL0941BKILFT |