PCI Express (PCIe) IC 200MHz 1 Output 48-VFQFPN (6x6)
CLOCK BUFFER 3.3V LP-HCSL PCIE
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 800-3754-ND | 9DBL0851BKILF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 200 MHz | 200 MHz |