VFQFPN 4.00X4.00X1.00 MM, 0.50MM Product overview: 9DBL0455NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DBL0455NLGI can be used for catalog matching and distributor lookup.
VFQFPN 4.00X4.00X1.00 MM, 0.50MM
FANOUT BUFFER, 267MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9DBL0455NLGI | 9DBL0455NLGI | 62AK0337 |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific | Fanout Buffer, 267Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Bus Interface | LP-HCSL | ||
| Package Type | Tray | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | ||
| Frequency | 267 MHz | 267 MHz |