Renesas Electronics Corporation OEM Parts - OEM Parts (0 - 9) - 9DBL0253ANLGI8 9DBL0253ANLGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027741-9DBL0253ANLG I8 Length: 4 mm Thickness: 900 µm Number of Pins: 24 Width: 4 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027741-9DBL0253ANLG I8 Length: 4 mm Thickness: 900 µm Number of Pins: 24 Width: 4 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 9DBL0253ANLGI8 - 1027741-9DBL0253ANLGI8 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 9DBL0253ANLGI8
1027741-9DBL0253ANLGI8
OEM Parts - OEM Parts (0 - 9) - 9DBL0253ANLGI8 1027741-9DBL0253ANLGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027741-9DBL0253ANLG I8 Length: 4 mm Thickness: 900 µm Number of Pins: 24 Width: 4 mm Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027741-9DBL0253ANLGI8
Length: 4 mm
Thickness: 900 µm
Number of Pins: 24
Width: 4 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1027741-9DBL0253ANLGI8
Product Name OEM Parts - OEM Parts (0 - 9) - 9DBL0253ANLGI8
Unlock Full Specs
to access all available technical data