Renesas Electronics Corporation Application Specific Clock/Timing 9DBL0252BKILF

Description
PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)
Request a Quote Datasheet
Description
PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-3751-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-3751-ND
Application Specific Clock/Timing 800-3751-ND
PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)

PCI Express (PCIe) IC 200MHz 1 Output 24-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
3.3V Clock and Timing IC
763-9DBL0252BKILF
3.3V Clock and Timing IC 763-9DBL0252BKILF
CLOCK BUFFER 3.3V LP-HCSL PCIE Product overview: 9DBL0252BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DBL0252BKILF can be used for catalog matching and distributor lookup.

CLOCK BUFFER 3.3V LP-HCSL PCIE Product overview: 9DBL0252BKILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DBL0252BKILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - 9DBL0252BKILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9DBL0252BKILF
Clock/Timing - Application Specific 9DBL0252BKILF
CLOCK BUFFER 3.3V LP-HCSL PCIE

CLOCK BUFFER 3.3V LP-HCSL PCIE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Timers IC Clocks
Product Number 800-3751-ND 763-9DBL0252BKILF 9DBL0252BKILF
Product Name Application Specific Clock/Timing 3.3V Clock and Timing IC Clock/Timing - Application Specific
Bus Interface HCSL HCSL
Package Type Surface Mount; 24-VFQFN Exposed Pad Tray Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Frequency 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 763-SI52204-A01AGM - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface HCSL, LVCMOS
Package Type Tray
Supply Voltage 1.5 to 1.8 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-174-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock/Timing - Application Specific - AD9577BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 638 MHz
View Details
Clock and Timing IC - 728-CDC303NS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
View Details
4 suppliers