Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 9DBL0243ANLGI 9DBL0243ANLGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211597-9DBL0243ANLG I Length: 4 mm Thickness: 900 µm Number of Pins: 24 Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211597-9DBL0243ANLG I Length: 4 mm Thickness: 900 µm Number of Pins: 24 Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 9DBL0243ANLGI - 1211597-9DBL0243ANLGI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 9DBL0243ANLGI
1211597-9DBL0243ANLGI
Custom Parts - Custom Parts (0 - A) - 9DBL0243ANLGI 1211597-9DBL0243ANLGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211597-9DBL0243ANLG I Length: 4 mm Thickness: 900 µm Number of Pins: 24 Width: 4 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211597-9DBL0243ANLGI
Length: 4 mm
Thickness: 900 µm
Number of Pins: 24
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1211597-9DBL0243ANLGI
Product Name Custom Parts - Custom Parts (0 - A) - 9DBL0243ANLGI
Unlock Full Specs
to access all available technical data