Intel QPI, PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz 1 Output 48-TSSOP
IC PC CLOCK 3.3V 48-TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 9DB823BGLF-ND | 9DB823BGLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz |