Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILF 9DB803DGILF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908795-9DB803DGILF Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB803 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2421-5, ICS9DB803DGILF, ICS9DB803DGILF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908795-9DB803DGILF Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB803 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2421-5, ICS9DB803DGILF, ICS9DB803DGILF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILF - 908795-9DB803DGILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILF
908795-9DB803DGILF
Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILF 908795-9DB803DGILF
Manufacturer: Renesas Electronics America Win Source Part Number: 908795-9DB803DGILF Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB803 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2421-5, ICS9DB803DGILF, ICS9DB803DGILF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908795-9DB803DGILF
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9DB803
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2421-5, ICS9DB803DGILF, ICS9DB803DGILF-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908795-9DB803DGILF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILF
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2412874P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Car Audio
Standards and Certifications RoHS
Package Type DMP
View Details
Rf Amplifier - 860-BGA5L1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
40 GHz Rf Amplifier - 860-CMD299 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details