Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9DB803DFILFT 9DB803DFILFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908793-9DB803DFILFT Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 400MHz 1 Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9DB803 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9DB803DFILFT, ICS9DB803DFILFT-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908793-9DB803DFILFT Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 400MHz 1 Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9DB803 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9DB803DFILFT, ICS9DB803DFILFT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB803DFILFT - 908793-9DB803DFILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB803DFILFT
908793-9DB803DFILFT
Clock/Timing - Clock/Timing - Application Specific - 9DB803DFILFT 908793-9DB803DFILFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908793-9DB803DFILFT Operating Temperature Range: -40°C ~ 85°C Features: PCI Express (PCIe) IC 400MHz 1 Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9DB803 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9DB803DFILFT, ICS9DB803DFILFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908793-9DB803DFILFT
Operating Temperature Range: -40°C ~ 85°C
Features: PCI Express (PCIe) IC 400MHz 1 Output 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS9DB803
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9DB803DFILFT, ICS9DB803DFILFT-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908793-9DB803DFILFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB803DFILFT
Package Type SSOP; SOP; 48-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1904309 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type μmax
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details