Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLFT 9DB801CGLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858736-9DB801CGLFT Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9DB801 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 9DB801CGLFT-ND, 800-3691-2, ICS9DB801CGLFT-ND, 800-3691-1, 800-3691-6, ICS9DB801CGLFT
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858736-9DB801CGLFT Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9DB801 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 9DB801CGLFT-ND, 800-3691-2, ICS9DB801CGLFT-ND, 800-3691-1, 800-3691-6, ICS9DB801CGLFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLFT - 858736-9DB801CGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLFT
858736-9DB801CGLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLFT 858736-9DB801CGLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 858736-9DB801CGLFT Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ICS9DB801 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 9DB801CGLFT-ND, 800-3691-2, ICS9DB801CGLFT-ND, 800-3691-1, 800-3691-6, ICS9DB801CGLFT

Manufacturer: Renesas Electronics America
Win Source Part Number: 858736-9DB801CGLFT
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS9DB801
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 9DB801CGLFT-ND, 800-3691-2, ICS9DB801CGLFT-ND, 800-3691-1, 800-3691-6, ICS9DB801CGLFT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 858736-9DB801CGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLFT
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1904344 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Dual 130MHz Operational Amplifier IC - 687-LT1259CN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
12GHz 6GHz Rf Amplifier - 860-NBB-312-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details