Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLF 9DB801CGLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908792-9DB801CGLF Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB801 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2092, ICS9DB801CGLF, ICS9DB801CGLF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908792-9DB801CGLF Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB801 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2092, ICS9DB801CGLF, ICS9DB801CGLF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLF - 908792-9DB801CGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLF
908792-9DB801CGLF
Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLF 908792-9DB801CGLF
Manufacturer: Renesas Electronics America Win Source Part Number: 908792-9DB801CGLF Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP Package: 48-TFSOP (0.240", 6.10mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB801 Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 39 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2092, ICS9DB801CGLF, ICS9DB801CGLF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908792-9DB801CGLF
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 400MHz Output 48-TSSOP
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9DB801
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 39
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2092, ICS9DB801CGLF, ICS9DB801CGLF-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908792-9DB801CGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB801CGLF
Package Type SSOP; SOP; TSSOP; 48-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
Microphones - IM69D128SV01XTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
View Details
5 - 1800 MHz, 75 Ohm, 26 dB Gain Differential CATV Amplifier - QPL1823 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type 12 pin Laminate Module
View Details