Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171282-9DB801CFLFT
Length: 15.9 mm
Contact Plating: Tin
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 2.3 mm
Height: 2.3 mm
Number of Pins: 48
Width: 7.5 mm
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 200 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1171282-9DB801CFLFT |
| Product Name | Custom Parts - Custom Parts (0 - A) - 9DB801CFLFT |