The 9DB633 is a six-output differential buffer designed for PCIe Gen3 applications, offering zero-delay and fanout capabilities. It is backward compatible with PCIe Gen2 and Gen1 standards. The device features a selectable PLL bandwidth to optimize performance and reduce jitter, with cycle-to-cycle jitter specifications of less than 50 ps and output-to-output skew also under 50 ps. The buffer supports a maximum phase jitter of less than 1.0 ps RMS for PCIe Gen3. The 9DB633 includes an SMBus interface for controlling PLL bandwidth and bypass options, making it suitable for various applications, including Express Card designs. It operates within a temperature range of -40 to 85 degrees Celsius and is RoHS compliant. The device is packaged in a 28-pin TSSOP format, with differential outputs providing 0.7V current mode HCSL signaling.
IC CLK FANOUT/BUFF ZD 28TSSOP Product overview: 9DB633AGILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB633AGILFT can be used for catalog matching and distributor lookup.
ZERO DELAY BUFF, 100MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK FANOUT/BUFF ZD 28TSSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9DB633AGILFT | 50AH2937 | 9DB633AGILFT |
| Product Name | Clock and Timing IC | Zero Delay Buff, 100Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | ||
| Frequency | 110 MHz | 110 MHz |