PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 Output 28-SSOP
IC CLK FANOUT/BUFF ZD 28SSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 9DB633AFLFT-ND | 9DB633AFLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 110 MHz | 110 MHz |