Renesas Electronics Corporation 166MHz TSSOP Clock and Timing IC 9DB434AGLF

Description
CLOCK SYNTHESIZE/GENERATOR /PLL / PCI Express (PCIe) Zero Delay Buffer IC 166MHz 1 Output 28-TSSOP Product overview: 9DB434AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166MHz, TSSOP, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-9DB434AGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CLOCK SYNTHESIZE/GENERATOR /PLL / PCI Express (PCIe) Zero Delay Buffer IC 166MHz 1 Output 28-TSSOP Product overview: 9DB434AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166MHz, TSSOP, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-9DB434AGLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166MHz TSSOP Clock and Timing IC - 443-9DB434AGLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHz TSSOP Clock and Timing IC
443-9DB434AGLF
166MHz TSSOP Clock and Timing IC 443-9DB434AGLF
CLOCK SYNTHESIZE/GENERATOR /PLL / PCI Express (PCIe) Zero Delay Buffer IC 166MHz 1 Output 28-TSSOP Product overview: 9DB434AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166MHz, TSSOP, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-9DB434AGLF can be used for catalog matching and distributor lookup.

CLOCK SYNTHESIZE/GENERATOR/PLL / PCI Express (PCIe) Zero Delay Buffer IC 166MHz 1 Output 28-TSSOP Product overview: 9DB434AGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166MHz, TSSOP, Clock and Timing IC, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-9DB434AGLF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
986963-9DB434AGLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 986963-9DB434AGLF
Win Source Part Number: 986963-9DB434AGLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Bulk Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 986963-9DB434AGLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Bulk
Frequency - Max: 166MHz
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now
Clock/Timing - Application Specific - 9DB434AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9DB434AGLF
Clock/Timing - Application Specific 9DB434AGLF
CLOCK SYNTHESIZE/GENERATOR /PLL

CLOCK SYNTHESIZE/GENERATOR/PLL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 443-9DB434AGLF 986963-9DB434AGLF 9DB434AGLF
Product Name 166MHz TSSOP Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Bus Interface HCSL HCSL
Package Type Bulk Surface Mount; 28-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data