PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz 1 Output 28-TSSOP
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz 1 Output 28-TSSOP
IC BUFFER 4OUTPUT DIFF 28-TSSOP Product overview: 9DB401CGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB401CGLFT can be used for catalog matching and distributor lookup.
IC BUFFER 4OUTPUT DIFF 28-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks |
| Product Number | 800-2939-1-ND | 763-9DB401CGLFT | 9DB401CGLFT |
| Product Name | Application Specific Clock/Timing | TSSOP Clock and Timing IC | Clock/Timing - Application Specific |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz | 400 MHz |