Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9DB401CGLF 9DB401CGLF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908791-9DB401CGLF Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz Output 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB401 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1976-5, ICS9DB401CGLF, ICS9DB401CGLF-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908791-9DB401CGLF Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz Output 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB401 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1976-5, ICS9DB401CGLF, ICS9DB401CGLF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB401CGLF - 908791-9DB401CGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB401CGLF
908791-9DB401CGLF
Clock/Timing - Clock/Timing - Application Specific - 9DB401CGLF 908791-9DB401CGLF
Manufacturer: Renesas Electronics America Win Source Part Number: 908791-9DB401CGLF Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz Output 28-TSSOP Package: 28-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: ICS9DB401 Categories: Integrated Circuits (ICs) Case / Package: 28-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1976-5, ICS9DB401CGLF, ICS9DB401CGLF-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908791-9DB401CGLF
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 400MHz Output 28-TSSOP
Package: 28-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9DB401
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1976-5, ICS9DB401CGLF, ICS9DB401CGLF-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908791-9DB401CGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB401CGLF
Package Type SSOP; SOP; TSSOP; 28-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2449792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
Rf Amplifier - 860-BGA711N7 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details