Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9DB401BGLFT

Description
Win Source Part Number: 1003407-9DB401BGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 333.33MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB401BGLFT,ICS9D B401BGLFT-ND Base Product Number: 9DB401 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1003407-9DB401BGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 333.33MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB401BGLFT,ICS9D B401BGLFT-ND Base Product Number: 9DB401 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1003407-9DB401BGLFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1003407-9DB401BGLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1003407-9DB401BGLFT
Win Source Part Number: 1003407-9DB401BGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 333.33MHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB401BGLFT,ICS9D B401BGLFT-ND Base Product Number: 9DB401 Product Status: Obsolete

Win Source Part Number: 1003407-9DB401BGLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 333.33MHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: HCSL
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9DB401BGLFT,ICS9DB401BGLFT-ND
Base Product Number: 9DB401
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1003407-9DB401BGLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Package Type 28-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
 - LT1122CS8 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Operational Amplifiers; Amplifiers
Package Type SOIC; SOIC8
View Details
45 - 1794 MHz, 23 dB Gain, GaAs/GaN Power Doubler Module - QPA3390 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type 9 Pin MCM
View Details