Renesas Electronics Corporation Clock/Timing - Clock/Timing - Application Specific - 9DB401BFLFT 9DB401BFLFT

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908790-9DB401BFLFT Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 333.33MHz 1 Output 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS9DB401 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9DB401BFLFT, ICS9DB401BFLFT-ND
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908790-9DB401BFLFT Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 333.33MHz 1 Output 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS9DB401 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9DB401BFLFT, ICS9DB401BFLFT-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB401BFLFT - 908790-9DB401BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB401BFLFT
908790-9DB401BFLFT
Clock/Timing - Clock/Timing - Application Specific - 9DB401BFLFT 908790-9DB401BFLFT
Manufacturer: Renesas Electronics America Win Source Part Number: 908790-9DB401BFLFT Operating Temperature Range: 0°C ~ 70°C Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 333.33MHz 1 Output 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: ICS9DB401 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS9DB401BFLFT, ICS9DB401BFLFT-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908790-9DB401BFLFT
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 333.33MHz 1 Output 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS9DB401
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS9DB401BFLFT, ICS9DB401BFLFT-ND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 908790-9DB401BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB401BFLFT
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1914282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type μmax
View Details
Video Amps And Module - 737-LT1227CN8 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Video / Wideband Amplifiers
Package Type Tube/Rail
View Details
5W 4.6 GHz Rf Amplifier - 860-QPA4605TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details