The 9DB233AGLFT is a two-output differential buffer designed to support PCIe Gen3 specifications while maintaining backward compatibility with PCIe Gen2 and Gen1. It operates with a differential SRC output pair from compatible clock generators, effectively reducing jitter on the input clock. The device features selectable PLL bandwidth to optimize performance in systems with or without Spread-Spectrum clocking, and it includes an SMBus interface for controlling PLL bandwidth and mode options. Key specifications include a cycle-to-cycle jitter of less than 50 ps, output-to-output skew of less than 50 ps, and PCIe Gen3 phase jitter of less than 1.0 ps RMS. The buffer is suitable for Express Card applications due to its OE# pins, which allow for output enable control. The 9DB233AGLFT is packaged in a 20-pin TSSOP configuration and operates within a temperature range of 0 to +70°C. This product is RoHS compliant and is available in both tube and tape-and-reel packaging options.
IC CLK FANOUT/BUFF ZD 20TSSOP Product overview: 9DB233AGLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB233AGLFT can be used for catalog matching and distributor lookup.
ZERO DELAY BUFFER, 100MHZ, 0 TO 70DEG C ROHS COMPLIANT: YES
IC CLK FANOUT/BUFF ZD 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9DB233AGLFT | 50AH2932 | 9DB233AGLFT |
| Product Name | Clock and Timing IC | Zero Delay Buffer, 100Mhz, 0 To 70Deg C Rohs Compliant Renesas | Clock/Timing - Application Specific |
| Bus Interface | HCSL | ||
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.46 volts | ||
| Frequency | 110 MHz | 110 MHz |