Renesas Electronics Corporation Application Specific Clock/Timing 9DB233AFLF

Description
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 Output 20-QSOP
Request a Quote Datasheet
Description
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 Output 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-2676-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-2676-ND
Application Specific Clock/Timing 800-2676-ND
PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 Output 20-QSOP

PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer IC 110MHz 1 Output 20-QSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 9DB233AFLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
9DB233AFLF
Clock/Timing - Application Specific 9DB233AFLF
IC CLK FANOUT/BUFF ZD 20QSOP

IC CLK FANOUT/BUFF ZD 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 800-2676-ND 9DB233AFLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Bus Interface HCSL
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts
Frequency 110 MHz 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1897238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X - 903132-W232-10X - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-TSSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers