PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 140MHz 1 Output 20-TSSOP
IC JITTER ATTENUATOR 20-TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 9DB202CGLFT-ND | 9DB202CGLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | HCSL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | |
| Frequency | 140 MHz | 140 MHz |