Intel QPI, PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 72-VFQFPN (10x10)
IC CLK FANOUT/BUFF ZD 72VFQFN
Intel QPI, PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 72-VFQFPN (10x10)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 9DB1904BKLF-ND | 9DB1904BKLF | 9DB1904BKLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | Clock | Clock | |
| Package Type | Surface Mount; 72-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 72-VFQFN Exposed Pad |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts |