Manufacturer: Renesas Electronics America
Win Source Part Number: 858733-9DB1200CGLF
Operating Temperature Range: 0°C ~ 70°C
Features: PCI Express (PCIe) Clock Buffer/Driver, Multiplexer IC 400MHz Output 64-TSSOP
Package: 64-TFSOP (0.240", 6.10mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ICS9DB1200
Categories: Integrated Circuits (ICs)
Case / Package: 64-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2088, ICS9DB1200CGLF, ICS9DB1200CGLF-ND
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 858733-9DB1200CGLF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 9DB1200CGLF |
| Package Type | SSOP; SOP; TSSOP; 64-TSSOP |