9DB1200B - Clock Driver, 9DB, 2 Product overview: 9DB1200BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB1200BGLF can be used for catalog matching and distributor lookup.
PLL Based Clock Driver, 9DB Series, 24 True Output(s), 0 Inverted Output(s), PDSO64
PCI Express (PCIe) Clock Generator IC 400MHz 1 Output 64-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-9DB1200BGLF | 9DB1200BGLF | 9DB1200BGLF |
| Product Name | Clock and Timing IC | Application Specific Clock/Timing | |
| Package Type | Bulk | SOP; SSOP | Surface Mount; 64-TFSOP (0.240\", 6.10mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 400 MHz | 400 MHz |