IC BUFFER 8OUTPUT DIFF 48-TSSOP Product overview: 9DB108BGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB108BGLF can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 48-TSSOP
PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 48-TSSOP
IC BUFFER 8OUTPUT DIFF 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-9DB108BGLF | 800-2417-5-ND | 9DB108BGLF | 9DB108BGLF |
| Product Name | TSSOP Clock and Timing IC | Application Specific Clock/Timing | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Tube | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 220 MHz | 220 MHz | 220 MHz | 220 MHz |