PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 48-SSOP
IC BUFFER 8OUTPUT DIFF 48-SSOP Product overview: 9DB108BFLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB108BFLF can be used for catalog matching and distributor lookup.
PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 48-SSOP
IC BUFFER 8OUTPUT DIFF 48-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-2416-5-ND | 763-9DB108BFLF | 9DB108BFLF | 9DB108BFLF |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Driver | Clock Driver | Clock Generator | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)" | Tube | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |