Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9DB106BFLF

Description
Win Source Part Number: 1041836-9DB106BFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 105MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB106BFLF-ND,800 -2415-5,ICS9DB106BFL F Base Product Number: 9DB106 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1041836-9DB106BFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 105MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB106BFLF-ND,800 -2415-5,ICS9DB106BFL F Base Product Number: 9DB106 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1041836-9DB106BFLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1041836-9DB106BFLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1041836-9DB106BFLF
Win Source Part Number: 1041836-9DB106BFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 105MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB106BFLF-ND,800 -2415-5,ICS9DB106BFL F Base Product Number: 9DB106 Product Status: Obsolete

Win Source Part Number: 1041836-9DB106BFLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 105MHz
Number of Circuits: 1
Standard Package: 47
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9DB106BFLF-ND,800-2415-5,ICS9DB106BFLF
Base Product Number: 9DB106
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1041836-9DB106BFLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Package Type 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type TQFN
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726EPBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8857902XC - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details