PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 28-SSOP
PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 28-SSOP
IC BUFFER 4OUTPUT DIFF 28-SSOP Product overview: 9DB104BFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9DB104BFLFT can be used for catalog matching and distributor lookup.
IC BUFFER 4OUTPUT DIFF 28-SSOP
PCI Express (PCIe) Clock Buffer/Driver IC 220MHz 1 Output 28-SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 800-3644-1-ND | 763-9DB104BFLFT | 9DB104BFLFT | 9DB104BFLFT |
| Product Name | Application Specific Clock/Timing | SSOP Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver | |
| Bus Interface | Clock | Clock | Clock | |
| Package Type | Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)" | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |