Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 9DB104BFLF

Description
Win Source Part Number: 1026113-9DB104BFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74FCT3807DPYGI; 49FCT3805EPYGI; 49FCT3805DPYGI; LC72121V-D-MPB-E; CDCF5801ADBQR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB104BFLF-ND,800 -2086,ICS9DB104BFLF Base Product Number: 9DB104 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1026113-9DB104BFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74FCT3807DPYGI; 49FCT3805EPYGI; 49FCT3805DPYGI; LC72121V-D-MPB-E; CDCF5801ADBQR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB104BFLF-ND,800 -2086,ICS9DB104BFLF Base Product Number: 9DB104 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1026113-9DB104BFLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1026113-9DB104BFLF
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1026113-9DB104BFLF
Win Source Part Number: 1026113-9DB104BFLF Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tube Frequency - Max: 220MHz Number of Circuits: 1 Standard Package: 47 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74FCT3807DPYGI; 49FCT3805EPYGI; 49FCT3805DPYGI; LC72121V-D-MPB-E; CDCF5801ADBQR; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: ICS9DB104BFLF-ND,800 -2086,ICS9DB104BFLF Base Product Number: 9DB104 Product Status: Obsolete

Win Source Part Number: 1026113-9DB104BFLF
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tube
Frequency - Max: 220MHz
Number of Circuits: 1
Standard Package: 47
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 74FCT3807DPYGI; 49FCT3805EPYGI; 49FCT3805DPYGI; LC72121V-D-MPB-E; CDCF5801ADBQR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS9DB104BFLF-ND,800-2086,ICS9DB104BFLF
Base Product Number: 9DB104
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1026113-9DB104BFLF
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific
Package Type 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1913762P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
2.7GHZ Rf Amplifier - 860-BGA777N7E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
1 - 24 GHz Distributed Driver Amplifier - CMD317C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers