IC CLOCK DRIVER 1.8V LP 52-BGA Product overview: 98ULPA877AHLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-98ULPA877AHLFT can be used for catalog matching and distributor lookup.
IC CLOCK DRIVER 1.8V LP 52-BGA
Memory, DDR2 Clock Buffer/Driver, Zero Delay Buffer, Multiplexer IC 410MHz 1 Output 52-CABGA (4.5x7.0)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-98ULPA877AHLFT | 98ULPA877AHLFT | 98ULPA877AHLFT |
| Product Name | 1.8V BGA Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Bus Interface | SSTL-18 | SSTL-18 | |
| Package Type | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 52-VFBGA |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |
| Frequency | 410 MHz | 410 MHz | 410 MHz |