IC DRIVER PLL 40VFQFPN Product overview: 97U877AKLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-97U877AKLFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017982-97U877AKLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Driver, PLL
Package: Tape & Reel (TR)
Frequency - Max: 370MHz
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Input: Clock
Output: SSTL-18
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VFQFPN (6x6)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: ICS97U877AKLFT-ND,IC
Base Product Number: 97U877
Product Status: Obsolete
Driver, PLL IC 370MHz 1 40-VFQFN Exposed Pad
Driver, PLL IC 370MHz 1 40-VFQFN Exposed Pad
IC CLK DVR PLL 1:10 40VFQFN
IC CLK DVR PLL 1:10 40VFQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-97U877AKLFT | 1017982-97U877AKLFT | 97U877AKLFT-ND | 97U877AKLFT | 97U877AKLFT | 97U877AKLFT |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | SSTL-18 | SSTL; SSTL-18 | SSTL | SSTL-18 | SSTL-18 | |
| Package Type | Tape & Reel (TR) | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | |
| Frequency | 370 MHz | 370 MHz | 370 MHz | 370 MHz | 370 MHz | 370 MHz |