Driver, PLL IC 370MHz 1 40-VFQFN Exposed Pad
IC CLK DVR PLL 1:10 40VFQFN
Driver, PLL IC 370MHz 1 40-VFQFN Exposed Pad
IC DRIVER PLL 40VFQFPN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 97U870AKIT-ND | 97U870AKIT | 97U870AKIT | 97U870AKIT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Generator | Clock Driver | Driver, PLL; Clock Generator |
| Bus Interface | SSTL | SSTL-18 | SSTL-18 | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts |