The ICS97U870 is a PLL clock buffer designed for a nominal voltage of 1.8 V, featuring a zero delay buffer that distributes a differential clock input to ten differential clock outputs and two feedback clock outputs. It operates with differential data input and output levels, making it suitable for high-performance applications. The device includes control pins for output enable and output selection, allowing for flexible operation modes. It can enter a low power mode when both input clock signals are low, and it supports Spread Spectrum Clocking for reduced electromagnetic interference. The ICS97U870 is characterized for operation within a temperature range of 0°C to 70°C and is available in a 52-ball VFBGA or a 40-pin MLF package.
Driver, PLL IC 370MHz 1 40-VFQFN Exposed Pad
Driver, PLL IC 370MHz 1 40-VFQFN Exposed Pad
IC DRIVER PLL 40VFQFPN
IC CLK DVR PLL 1:10 40VFQFPN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1975-ND | 97U870AKI | 97U870AKI | 97U870AKI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | Driver, PLL; Clock Generator | Clock Generator |
| Bus Interface | SSTL | SSTL-18 | SSTL-18 | |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; 40-VFQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts |