Renesas Electronics Corporation Application Specific Clock/Timing 95VLP857AGLF

Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Request a Quote Datasheet
Description
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 95VLP857AGLF-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
95VLP857AGLF-ND
Application Specific Clock/Timing 95VLP857AGLF-ND
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 95VLP857AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
95VLP857AGLF
Clock/Timing - Application Specific 95VLP857AGLF
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - 95VLP857AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
95VLP857AGLF
Application Specific Clock/Timing 95VLP857AGLF
Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Memory, DDR Clock Buffer/Driver, Zero Delay Buffer IC 233MHz 1 Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 95VLP857AGLF-ND 95VLP857AGLF 95VLP857AGLF
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Driver Clock Generator Clock Driver
Bus Interface SSTL SSTL-2
Package Type Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22050KZXC-135-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers