Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203010-95V857AL
Packaging: Rail/Tube
Length: 9.7 mm
Operating Supply Voltage: 2.5 V
Number of Elements: 1
Thickness: 1 mm
Number of Pins: 48
Width: 4.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 2.7 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 170 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203010-95V857AL |
| Product Name | Custom Parts - Custom Parts (0 - A) - 95V857AL |