Renesas Electronics Corporation Clock/Timing - Application Specific 95V850AGLF

Description
IC CLK BUF DDR 210MHZ 1CIRC
Description
IC CLK BUF DDR 210MHZ 1CIRC
Datasheet
Datasheet Summary
Powered by GS/AI

The 95V850AGLF from Quarktwin Technology Ltd. is a DDR Phase Lock Loop (PLL) clock driver designed for applications requiring precise timing. It operates within a frequency range of 60 MHz to 210 MHz, making it suitable for high-speed memory interfaces. The device features low skew and low jitter characteristics, with cycle-to-cycle jitter specified at less than 60 ps and output-to-output skew also under 60 ps. This clock driver supports various input standards, including LVTTL, LVPECL, LVDS, and LVCMOS, with a switching amplitude of 400 mV. It includes feedback pins for synchronization and is tolerant to spread spectrum inputs. The device can operate in a bypass mode and is packaged in a compact 48-pin TSSOP format, which measures 6.10 mm in body size with a 0.5 mm pitch. Engineers looking for a reliable clock driver for DDR applications may find the 95V850AGLF a suitable choice due to its robust performance specifications and versatile input compatibility.

Datasheet Summary
Powered by GS/AI

The 95V850AGLF from Quarktwin Technology Ltd. is a DDR Phase Lock Loop (PLL) clock driver designed for applications requiring precise timing. It operates within a frequency range of 60 MHz to 210 MHz, making it suitable for high-speed memory interfaces. The device features low skew and low jitter characteristics, with cycle-to-cycle jitter specified at less than 60 ps and output-to-output skew also under 60 ps. This clock driver supports various input standards, including LVTTL, LVPECL, LVDS, and LVCMOS, with a switching amplitude of 400 mV. It includes feedback pins for synchronization and is tolerant to spread spectrum inputs. The device can operate in a bypass mode and is packaged in a compact 48-pin TSSOP format, which measures 6.10 mm in body size with a 0.5 mm pitch. Engineers looking for a reliable clock driver for DDR applications may find the 95V850AGLF a suitable choice due to its robust performance specifications and versatile input compatibility.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Application Specific - 95V850AGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
95V850AGLF
Clock/Timing - Application Specific 95V850AGLF
IC CLK BUF DDR 210MHZ 1CIRC

IC CLK BUF DDR 210MHZ 1CIRC

Supplier's Site Datasheet
Application Specific Clock/Timing - 95V850AGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
95V850AGLF
Application Specific Clock/Timing 95V850AGLF
Memory, DDR Clock Buffer/Driver, Multiplexer IC 210MHz 1 Output 48-TSSOP

Memory, DDR Clock Buffer/Driver, Multiplexer IC 210MHz 1 Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number 95V850AGLF 95V850AGLF
Product Name Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Driver
Package Type Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Frequency 210 MHz 210 MHz
Bus Interface SSTL-2
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28447LFXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 72-VFQFN Exposed Pad
View Details
2 suppliers
CDCE925 Programmable 2-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE925PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
5 suppliers
Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0510 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22381SXI-181-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers