Renesas Electronics Corporation Application Specific Clock/Timing 95V2F857AKLFT

Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 40-VFQFPN (6x6)
Datasheet
Description
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 40-VFQFPN (6x6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 95V2F857AKLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
95V2F857AKLFT
Application Specific Clock/Timing 95V2F857AKLFT
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 40-VFQFPN (6x6)

Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 40-VFQFPN (6x6)

Buy Now Datasheet
Clock/Timing - Application Specific - 95V2F857AKLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
95V2F857AKLFT
Clock/Timing - Application Specific 95V2F857AKLFT
IC CLK BUF DDR 233MHZ 1CIRC

IC CLK BUF DDR 233MHZ 1CIRC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 95V2F857AKLFT 95V2F857AKLFT
Product Name Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Driver Clock Generator
Bus Interface SSTL-2
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC2582 3.3V PLL Clock Driver with LVPECL Input and 12 LVTTL Outputs - CDC2582PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Application Specific Clock/Timing - CY2212ZXC-2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 3.6 volts
View Details