Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 56-CABGA (4.5x7.0)
IC CLK BUF DDR 233MHZ 1CIRC
Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 56-CABGA (4.5x7.0)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 95V2F857AHLF-ND | 95V2F857AHLF | 95V2F857AHLF |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | SSTL | SSTL-2 | |
| Package Type | Surface Mount; 56-TFBGA | Surface Mount; Surface Mount | Surface Mount; 56-TFBGA |
| Supply Voltage | 2.3 to 2.7 volts | 2.3 to 2.7 volts |