Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Application Specific 954310CGLFT

Description
Win Source Part Number: 1175235-954310CGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1175235-954310CGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1175235-954310CGLFT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1175235-954310CGLFT
Win Source Part Number: 1175235-954310CGLFT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Voltage - Supply: 3.135V ~ 3.465V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 1175235-954310CGLFT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now
Clock/Timing - Application Specific - 954310CGLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
954310CGLFT
Clock/Timing - Application Specific 954310CGLFT
CLOCK SYNTHESIZE/GENERATOR /PLL

CLOCK SYNTHESIZE/GENERATOR/PLL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1175235-954310CGLFT 954310CGLFT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28329OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CY2309CZXI-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers