Renesas Electronics Corporation Custom Parts - Custom Parts (0 - A) - 954129BFLF 954129BFLF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171028-954129BFLF Length: 18.4 mm Thickness: 2.3 mm Number of Pins: 56 Width: 7.5 mm Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171028-954129BFLF Length: 18.4 mm Thickness: 2.3 mm Number of Pins: 56 Width: 7.5 mm Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 954129BFLF - 1171028-954129BFLF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 954129BFLF
1171028-954129BFLF
Custom Parts - Custom Parts (0 - A) - 954129BFLF 1171028-954129BFLF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171028-954129BFLF Length: 18.4 mm Thickness: 2.3 mm Number of Pins: 56 Width: 7.5 mm Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171028-954129BFLF
Length: 18.4 mm
Thickness: 2.3 mm
Number of Pins: 56
Width: 7.5 mm
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1171028-954129BFLF
Product Name Custom Parts - Custom Parts (0 - A) - 954129BFLF
Unlock Full Specs
to access all available technical data