IC Output 48-TSSOP
IC TIMING CTRL HUB P4 48-TSSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 952926CGLFT-ND | 952926CGLFT |
| Product Name | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | |
| Package Type | Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3.3 volts |