Manufacturer: Renesas Electronics America
Win Source Part Number: 858689-952906AFLFT
Series: TCH™
Operating Temperature Range: 0°C ~ 70°C
Features: Intel CPU, Timing Control Hub™ Clock/Frequency Generator IC 460MHz 1 Output 48-SSOP
Package: Reel - TR
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ICS952906
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS952906AFLFT, ICS952906AFLFT-ND
IC TIMING CTRL HUB P4 48-SSOP Product overview: 952906AFLFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906AFLFT can be used for catalog matching and distributor lookup.
Intel CPU, Timing Control Hub™ Clock/Frequency Generator IC 460MHz 1 Output 48-SSOP
IC TIMING CTRL HUB P4 48-SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 858689-952906AFLFT | 763-952906AFLFT | 952906AFLFT | 952906AFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 952906AFLFT | SSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 48-SSOP | Tape & Reel (TR) | Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | Surface Mount; Surface Mount |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | |
| Bus Interface | Clock | Clock |