Renesas Electronics Corporation Application Specific Clock/Timing 950812CGLF

Description
CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP
Request a Quote Datasheet
Description
CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 800-3364-5-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
800-3364-5-ND
Application Specific Clock/Timing 800-3364-5-ND
CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP

CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP

Buy Now Datasheet
Application Specific Clock/Timing - 950812CGLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
950812CGLF
Application Specific Clock/Timing 950812CGLF
CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP

CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP

Buy Now Datasheet
Clock/Timing - Application Specific - 950812CGLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
950812CGLF
Clock/Timing - Application Specific 950812CGLF
IC FREQ GEN 200MHZ CLK 56-TSSOP

IC FREQ GEN 200MHZ CLK 56-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-3364-5-ND 950812CGLF 950812CGLF
Product Name Application Specific Clock/Timing Application Specific Clock/Timing Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)" Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-128R - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 25 MHz
View Details
2 suppliers
Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-155T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers