IC FREQ GEN 200MHZ CLK 56-TSSOP Product overview: 950810CGLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHZ, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-950810CGLF can be used for catalog matching and distributor lookup.
CPU Clock/Frequency Generator, Multiplexer IC 200MHz 1 Output 56-TSSOP
IC FREQ GEN 200MHZ CLK 56-TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks |
| Product Number | 763-950810CGLF | 950810CGLF | 950810CGLF |
| Product Name | 200MHZ TSSOP Clock and Timing IC | Application Specific Clock/Timing | Clock/Timing - Application Specific |
| Bus Interface | Clock | Clock | |
| Package Type | Tube | Surface Mount; 56-TFSOP (0.240\", 6.10mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | |
| Frequency | 14.32 MHz | 200 MHz | 200 MHz |